36-V Programmable-Gain, Voltage-Output, Bidirectional Zero-Drift Series Current-Shunt Monitor 8-VSSOP -40 to 125
CURRENT SENSE AMP, 250KHZ, VSSOP-8; No. of Amplifiers:1 Amplifier; Input Bias Current:72µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:250kHz; Supply RoHS Compliant: Yes
Current Sense Amplifiers 36V Bidir 0-Drift Ser Crnt-Shunt Mon
| Texas Instruments | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA225AIDGKT | 34AH0838 | INA225AIDGKT |
| Product Name | INA225 36-V Programmable-Gain, Voltage-Output, Bidirectional Zero-Drift Series Current-Shunt Monitor | Current Sense Amp, 250Khz, Vssop-8; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers |
| Standards and Certifications | RoHS | RoHS |