Bi-Directional Current/Power Monitor With I2C Interface 10-VSSOP -40 to 125
AMPLIFIER, CURRENT SENSE, 3.4MHZ, VSSOP; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:3.4MHz; Supply RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA220BIDGST | 29AH5972 |
| Product Name | INA220 Bi-Directional Current/Power Monitor With I2C Interface | Amplifier, Current Sense, 3.4Mhz, Vssop; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS |