Texas Instruments High-Performance Analog Electronic Surplus - INA220AIDGST INA220AIDGST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185824-INA220AIDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Voltage - Input: 0 V ~ 26 V Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185824-INA220AIDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Voltage - Input: 0 V ~ 26 V Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - INA220AIDGST - 1185824-INA220AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - INA220AIDGST
1185824-INA220AIDGST
Electronic Surplus - INA220AIDGST 1185824-INA220AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1185824-INA220AIDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Voltage - Input: 0 V ~ 26 V Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185824-INA220AIDGST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: 0 V ~ 26 V
Function: Current Monitor
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High/Low-Side
Family Name: INA220
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185824-INA220AIDGST
Product Name Electronic Surplus - INA220AIDGST
Unlock Full Specs
to access all available technical data