Texas Instruments INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219BIDR

Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 - INA219BIDR - Texas Instruments
Dallas, TX, United States
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23
INA219BIDR
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219BIDR
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125

Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125

Buy Now Datasheet
Current/power Monitor, 11Khz, Soic-8; No. Of Amplifiers Texas Instruments - 52AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Current/power Monitor, 11Khz, Soic-8; No. Of Amplifiers Texas Instruments
52AH7139
Current/power Monitor, 11Khz, Soic-8; No. Of Amplifiers Texas Instruments 52AH7139
CURRENT/POWER MONITOR, 11KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:11kHz; Supply RoHS Compliant: Yes

CURRENT/POWER MONITOR, 11KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:11kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA219BIDR 52AH7139
Product Name INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 Current/power Monitor, 11Khz, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP24
View Details
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details