Texas Instruments INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219AIDR

Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 - INA219AIDR - Texas Instruments
Dallas, TX, United States
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23
INA219AIDR
INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 INA219AIDR
Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125

Zero-Drift, Bi-directional Current/Power Monitor in SOT23 8-SOIC -40 to 125

Buy Now Datasheet
Amplifier, Current Sense, Soic-8; No. Of Amplifiers Texas Instruments - 28AH2645 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Current Sense, Soic-8; No. Of Amplifiers Texas Instruments
28AH2645
Amplifier, Current Sense, Soic-8; No. Of Amplifiers Texas Instruments 28AH2645
AMPLIFIER, CURRENT SENSE, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

AMPLIFIER, CURRENT SENSE, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA219AIDR 28AH2645
Product Name INA219 Zero-Drift, Bi-directional Current/Power Monitor in SOT23 Amplifier, Current Sense, Soic-8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output - 5962-9153201Q2A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
LM193 Dual Differential Comparator - 5962-9452601Q2A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Comparators - 54LS85FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type 16-CFlatpack
View Details