Texas Instruments 3.4MHZ Operational Amplifier IC INA217AIDWTG4

Description
IC OPAMP INSTR 3.4MHZ 16SOIC Product overview: INA217AIDWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP INSTR 3.4MHZ 16SOIC Product overview: INA217AIDWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MHZ Operational Amplifier IC - 687-INA217AIDWTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4MHZ Operational Amplifier IC
687-INA217AIDWTG4
3.4MHZ Operational Amplifier IC 687-INA217AIDWTG4
IC OPAMP INSTR 3.4MHZ 16SOIC Product overview: INA217AIDWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWTG4 can be used for catalog matching and distributor lookup.

IC OPAMP INSTR 3.4MHZ 16SOIC Product overview: INA217AIDWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWTG4 - 1081631-INA217AIDWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWTG4
1081631-INA217AIDWTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWTG4 1081631-INA217AIDWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1081631-INA217AIDWTG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 3.4MHz Amplifier Type: Instrumentation Slew Rate: 15 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 10mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1081631-INA217AIDWTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3.4MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-INA217AIDWTG4 1081631-INA217AIDWTG4
Product Name 3.4MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWTG4
Slew Rate 15 V/µs 15 V/µs
Bandwidth 3.4 MHz 3.4 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOIC; 16-SOIC
Supply Voltage (VS) 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641ANZ - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details