Texas Instruments Dual 3.4MHz 15V SOIC Operational Amplifier IC INA217AIDWRE4

Description
3.4MHz Instrumentation Amp, 100dB CMRR, 15V Dual, SOIC Product overview: INA217AIDWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.4MHz Instrumentation Amp, 100dB CMRR, 15V Dual, SOIC Product overview: INA217AIDWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.4MHz 15V SOIC Operational Amplifier IC
687-INA217AIDWRE4
Dual 3.4MHz 15V SOIC Operational Amplifier IC 687-INA217AIDWRE4
3.4MHz Instrumentation Amp, 100dB CMRR, 15V Dual, SOIC Product overview: INA217AIDWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWRE4 can be used for catalog matching and distributor lookup.

3.4MHz Instrumentation Amp, 100dB CMRR, 15V Dual, SOIC Product overview: INA217AIDWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWRE4 - 1185821-INA217AIDWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWRE4
1185821-INA217AIDWRE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWRE4 1185821-INA217AIDWRE4
Manufacturer: Texas Instruments Win Source Part Number: 1185821-INA217AIDWRE 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1185821-INA217AIDWRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-INA217AIDWRE4 1185821-INA217AIDWRE4
Product Name Dual 3.4MHz 15V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWRE4
Standards RoHS
Supply Voltage (VS) 36 volts
Quiescent Current (IQ) 10000 microamps
Slew Rate 15 V/µs
Unlock Full Specs
to access all available technical data