Texas Instruments INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing INA216A4YFFT

Description
Tiny, Low Power Current Sense Amplifier for High Side Sensing 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Tiny, Low Power Current Sense Amplifier for High Side Sensing 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing - INA216A4YFFT - Texas Instruments
Dallas, TX, United States
INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing
INA216A4YFFT
INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing INA216A4YFFT
Tiny, Low Power Current Sense Amplifier for High Side Sensing 4-DSBGA -40 to 125

Tiny, Low Power Current Sense Amplifier for High Side Sensing 4-DSBGA -40 to 125

Buy Now Datasheet
Amplifier, Current Sense, 2.5Khz, Dsbga4; No. Of Amplifiers Texas Instruments - 26AJ6861 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Current Sense, 2.5Khz, Dsbga4; No. Of Amplifiers Texas Instruments
26AJ6861
Amplifier, Current Sense, 2.5Khz, Dsbga4; No. Of Amplifiers Texas Instruments 26AJ6861
AMPLIFIER, CURRENT SENSE, 2.5KHZ, DSBGA4; No. of Amplifiers:1 Amplifier; Input Bias Current:3µA; Amplifier Case Style:BGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:2.5kHz; Supply RoHS Compliant: Yes

AMPLIFIER, CURRENT SENSE, 2.5KHZ, DSBGA4; No. of Amplifiers:1 Amplifier; Input Bias Current:3µA; Amplifier Case Style:BGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:2.5kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA216A4YFFT 26AJ6861
Product Name INA216A4 Tiny, Low Power Current Sense Amplifier for High Side Sensing Amplifier, Current Sense, 2.5Khz, Dsbga4; No. Of Amplifiers Texas Instruments
Device Type Current Sense Amplifier Current Sense Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

TLC372M Low-Power LinCMOS(TM) Dual Comparator - 5962-87658012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC,PDIP,SOIC
View Details
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,SOIC
View Details
4 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,TO-99
View Details
3 suppliers