Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BQDCKRQ1 INA215BQDCKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 921199-INA215BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -55°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44268-1, INA215BQDCKRQ1-ND, 296-44268-2, 296-44268-1, 296-44268-6, -296-44268-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921199-INA215BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -55°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44268-1, INA215BQDCKRQ1-ND, 296-44268-2, 296-44268-1, 296-44268-6, -296-44268-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BQDCKRQ1 - 921199-INA215BQDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BQDCKRQ1
921199-INA215BQDCKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BQDCKRQ1 921199-INA215BQDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921199-INA215BQDCKRQ 1 Series: Automotive, AEC-Q100, Zero-Drift Operating Temperature Range: -55°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA215 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44268-1, INA215BQDCKRQ1-ND, 296-44268-2, 296-44268-1, 296-44268-6, -296-44268-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921199-INA215BQDCKRQ1
Series: Automotive, AEC-Q100, Zero-Drift
Operating Temperature Range: -55°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA215
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44268-1, INA215BQDCKRQ1-ND, 296-44268-2, 296-44268-1, 296-44268-6, -296-44268-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921199-INA215BQDCKRQ1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215BQDCKRQ1
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS CAL WINDING - 1-CTS200ID-CD1000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers