Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215AIDCKT INA215AIDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045541-INA215AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 40kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045541-INA215AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 40kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215AIDCKT - 1045541-INA215AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215AIDCKT
1045541-INA215AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215AIDCKT 1045541-INA215AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1045541-INA215AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 40kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045541-INA215AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 40kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1045541-INA215AIDCKT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA215AIDCKT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details