Texas Instruments INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier INA2141UE4

Description
Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier - INA2141UE4 - Texas Instruments
Dallas, TX, United States
INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier
INA2141UE4
INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier INA2141UE4
Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC -40 to 85

Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2141UE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2141UE4
Instrumentation, OP Amps, Buffer Amps INA2141UE4
Instrumentation Amplifier 2 Circuit No 16-SOIC

Instrumentation Amplifier 2 Circuit No 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA2141UE4 INA2141UE4
Product Name INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 100 V/V
CMRR 117 dB
Supply Voltage (VS) 4.5 to 36 volts
IBIAS 0.0050 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers