Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT INA213AIDCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 068886-INA213AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 80kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 068886-INA213AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 80kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT - 068886-INA213AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT
068886-INA213AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT 068886-INA213AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 068886-INA213AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 80kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair

Manufacturer: Texas Instruments
Win Source Part Number: 068886-INA213AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 80kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 068886-INA213AIDCKT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products