Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 017285-INA2137UA/2K5
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual, Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC Product overview: INA2137UA/2K5 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2137UA/2K5 can be used for catalog matching and distributor lookup.
Audio Amplifiers Aud Diff Line Rcvrs +-6dB (G=1/2 or 2)
IC AMP CLASS AB STEREO 14SOIC
IC AMP CLASS AB STEREO 14SOIC
IC AMP CLASS AB STEREO 14SOIC
Differential Receiver IC Audio 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 296-26071-1-ND | 017285-INA2137UA/2K5 | 771-INA2137UA/2K5 | INA2137UA/2K5 | INA2137UA/2K5 | INA2137UA/2K5 | INA2137UA/2K5 | INA2137UA/2K5 |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Audio - INA2137UA/2K5 | Dual SOIC Special Purpose Amplifier Ic | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Special Purpose Amplifiers | Audio Amplifiers |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tape and Reel | 14-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 8 to 36 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Operation Class | Class A; Class AB |