Manufacturer: Texas Instruments
Win Source Part Number: 1185814-INA212AIDCKT
Packaging: Reel
Mounting Style: SMD
Supply Current: 65μA
Amplifier Type: Current Sense
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 4kHz
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: INA212
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 26V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185814-INA212AIDCKT |
| Product Name | Electronic Surplus - INA212AIDCKT |