The INA2126 is a dual-channel micropower instrumentation amplifier designed for accurate differential signal acquisition in portable instrumentation and data acquisition systems. It is offered in a 16-pin PDIP package and operates over a supply range of ±1.35V to ±18V with a quiescent current of 175μA per channel. The device features a maximum input offset voltage of 500μV, an offset drift of 5μV/°C, and an input bias current of up to 50nA, all specified for the industrial temperature range of -40°C to +85°C. Gain is set via a single external resistor and can range from 5V/V to 10000V/V using the equation G = 5 + (80kΩ / RG).
Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP
Instrumentation Amplifier, 2 Func, 500uV Offset-Max, 0.2MHz Band Width, PDIP16
IC INST AMP 2 CIRCUIT 16DIP
Instrumentation Amplifier 2 Circuit 16-PDIP
Instrumentation Amplifier 2 Circuit 16-PDIP
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2126PAG4 | INA2126PAG4 | INA2126PAG4 | INA2126PAG4 |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||
| CMRR | 83 dB | |||
| Supply Voltage (VS) | 2.7 to 36 volts | |||
| IBIAS | 0.0250 µA | 0.0500 µA |