Manufacturer: Texas Instruments
Win Source Part Number: 068879-INA211AIDCKTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 7kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 068879-INA211AIDCKTG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211AIDCKTG4 |
| Output Options | Inverting |