The INA209AIPWR is a high-side current shunt and power monitor with an I2C interface, housed in a 16-pin TSSOP package measuring 6.9 mm in length, 5.6 mm in width, and 1.6 mm in thickness. It operates from a single 3V to 5.5V supply and monitors bus voltages from 0V to 26V with a measurement accuracy of ±1% maximum over temperature. The device integrates programmable watchdog comparators, including a warning comparator with configurable delay and an over-limit comparator for immediate shutdown, along with an analog comparator and DAC for fast overload response. It is specified for operation from -40°C to +125°C and meets Industry-Standard compliance for automotive, server, and power management applications.
High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125
Operational Amplifier, 1 Func, 100uV Offset-Max, PDSO16
CURRENT/POWER MONITOR, TSSOP-16; NO. OF; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA209AIPWR | INA209AIPWR | 26AJ6858 |
| Product Name | INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface | Current/power Monitor, Tssop-16; No. Of; Msl Texas Instruments | |
| Standards and Certifications | RoHS | RoHS |