The INA209 is a high-side current shunt and power monitor with an I²C interface, designed to measure bus voltage from 0 V to 26 V and shunt current with programmable gain options of ÷1, ÷2, ÷4, or ÷8. It features dual watchdog comparators for warning and over-limit thresholds, an analog critical comparator for fast overload response, and calculates power in watts using internal multipliers. The device operates from a single 3 V to 5.5 V supply, draws a maximum of 1.5 mA, and is specified for operation from -40 °C to +125 °C. It is packaged in a 16-pin TSSOP with dimensions of 6.9 mm × 5.6 mm × 1.6 mm, mounted in a 330 mm reel with 2000 units per tape and reel, and meets RoHS standards with NIPDAU lead finish and Level-2 moisture sensitivity rating.
High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125
Comparator, 1 Func, 200uV Offset-Max, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA209AIPWG4 | INA209AIPWG4 |
| Product Name | INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface | |
| Standards and Certifications | RoHS |