Texas Instruments INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface INA209AIPW

Description
High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface - INA209AIPW - Texas Instruments
Dallas, TX, United States
INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface
INA209AIPW
INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface INA209AIPW
High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125

High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface 16-TSSOP -40 to 125

Buy Now Datasheet
Ic, Bidir Current/power Monitor; No. Of Amplifiers Texas Instruments - 29AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bidir Current/power Monitor; No. Of Amplifiers Texas Instruments
29AH5968
Ic, Bidir Current/power Monitor; No. Of Amplifiers Texas Instruments 29AH5968
IC, BIDIR CURRENT/POWER MONITOR; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

IC, BIDIR CURRENT/POWER MONITOR; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA209AIPW 29AH5968
Product Name INA209 High-Side Measurement, Bi-Directional Current/Power Monitor with I2C Interface Ic, Bidir Current/power Monitor; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products