The INA206 is a unidirectional current-shunt monitor with dual comparators and a voltage output, designed for sensing shunt voltage drops over a common-mode range of -16 V to 80 V. It operates from a single 2.7-V to 18-V supply and offers a fixed gain of 20 V/V with a bandwidth of 500 kHz. The device includes a latching comparator and a programmable delay comparator with internal 0.6-V references, and a 1.2-V reference output on 14-pin versions. It is available in SO-14, TSSOP-14, and VSSOP-10 packages, with the TSSOP-14 version measuring 5.00 mm × 4.40 mm. It is specified for operation over the extended temperature range of -40°C to 125°C.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 14-TSSOP -40 to 125
INA206 80V, Low-/High-side, High-Speed, Voltage Output CSA with Window Comparator
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA206AIPW | INA206AIPW |
| Product Name | INA206 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |