The INA204AIDR is a unidirectional current-shunt monitor with dual comparators and a 50 V/V gain, designed for measuring shunt voltage drops from -16 V to 80 V. It operates from a single 2.7-V to 18-V supply and features a 500-kHz bandwidth, 1.8-mA quiescent current, and 3.5% maximum accuracy over temperature. The device is housed in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm and is specified for operation from -40°C to 125°C. Comparator 1 includes a latching capability, and Comparator 2 offers programmable delay with internal 0.6-V references.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 14-SOIC -40 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA204AIDR | INA204AIDR |
| Product Name | INA204 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 80 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |