The INA204 is a unidirectional current-shunt monitor with dual comparators and a voltage reference, designed for applications requiring precise current measurement across a -16 V to 80 V common-mode range. It offers a fixed gain of 50 V/V and features a 500-kHz bandwidth, two open-drain comparators (one with latch, one with programmable delay), and a 1.2-V reference output. The device operates from a 2.7-V to 18-V supply and is specified over the -40°C to 125°C temperature range. It is available in a VSSOP-10 package measuring 3.00 mm × 3.00 mm.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA204AIDGSRG4 |
| Product Name | INA204 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators |
| RoHS Compliant | RoHS |