The INA203 is a unidirectional current-shunt monitor with dual comparators and a voltage reference, designed for current sensing applications with common-mode voltages from -16 V to 80 V. It offers a fixed gain of 20 V/V, a bandwidth of 500 kHz, and a quiescent current of 1.8 mA, operating from a single 2.7-V to 18-V supply. The device is available in SOIC-14, TSSOP-14, and VSSOP-10 packages, with an operating temperature range of -40°C to 125°C. Comparator 1 includes a latching feature, and Comparator 2 has a programmable delay. The VSSOP-10 package measures 3.00 mm × 3.00 mm.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
Operational Amplifier, 1 Func, 2500uV Offset-Max, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA203AIDGST | INA203AIDGST |
| Product Name | INA203 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 80 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |