The INA202 is a high-side current-shunt monitor with an integrated open-drain comparator and 0.6-V internal reference, designed for current sensing across shunts in applications requiring common-mode voltage ranges from -16 V to 80 V. It provides a fixed gain of 100 V/V and has a bandwidth of 500 kHz. Operating from a single 2.7-V to 18-V supply, it draws a maximum quiescent current of 1800 μA. The device is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is specified for operation over the extended temperature range of -40°C to +125°C.
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA202AIDRG4 |
| Product Name | INA202 High-Side Measurement Current-Shunt Monitor with Comparator and Reference |
| RoHS Compliant | RoHS |