The INA201 is a high-side current-shunt monitor with an integrated open-drain comparator and 0.6-V internal reference, designed for sensing current across shunts at common-mode voltages from -16 V to 80 V. It provides a fixed gain of 50 V/V and has a bandwidth of up to 500 kHz. The device operates from a single 2.7-V to 18-V supply and draws a maximum quiescent current of 1800 μA. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is specified for operation from -40°C to +125°C.
High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | INA201AID |
| Product Name | INA201 High-Side Measurement Current-Shunt Monitor with Comparator and Reference |
| RoHS Compliant | RoHS |