High-Side Measurement Current-Shunt Monitor with Comparator and Reference 8-VSSOP -40 to 125
CURRENT SENSE AMPLIFIER, 500KHZ, VSSOP; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; SupplyRoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | INA200AIDGKR | 29AH1049 |
| Product Name | INA200 High-Side Measurement Current-Shunt Monitor with Comparator and Reference | Current Sense Amplifier, 500Khz, Vssop; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB |