The INA198A-Q1 is an automotive-grade current shunt monitor with a -16 V to 80 V common-mode voltage range, designed for use in applications such as body control modules and HEV/EV powertrains. It provides a 100 V/V transfer function and operates from a single 2.7 V to 18 V supply. The device maintains a maximum error of 3% over temperature and offers a bandwidth of up to 500 kHz. It is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is qualified for operation from -40°C to 125°C. The part is functional safety-capable, with documentation available to aid system design.
Automotive Catalog Current Shunt Monitors -16-V to +80-V Common-Mode Range 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO5
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA198AQDBVRQ1 | INA198AQDBVRQ1 |
| Product Name | INA198A-Q1 Automotive Catalog Current Shunt Monitors -16-V to +80-V Common-Mode Range | |
| Standards and Certifications | RoHS |