The INA198 is a current shunt monitor with a 100 V/V gain, designed to sense shunt voltage drops across common-mode voltages from -16 V to +80 V. It operates from a 2.7-V to 18-V supply and draws a maximum quiescent current of 900 μA. The device offers a 500 kHz bandwidth and maintains a maximum total output error of 3.0% over temperature. It is housed in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm and is specified for operation from -40 °C to +125 °C.
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO5
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA198AIDBVTG4 | INA198AIDBVTG4 |
| Product Name | INA198 Voltage Output High-Side Measurement Current Shunt Monitor | |
| Standards and Certifications | RoHS |