Texas Instruments INA197 Voltage Output High-Side Measurement Current Shunt Monitor INA197AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA197 Voltage Output High-Side Measurement Current Shunt Monitor - INA197AIDBVT - Texas Instruments
Dallas, TX, United States
INA197 Voltage Output High-Side Measurement Current Shunt Monitor
INA197AIDBVT
INA197 Voltage Output High-Side Measurement Current Shunt Monitor INA197AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 5457653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457653
Current Sensing Amplifiers 5457653
INA197AI Current Shunt Monitor 50V/V

INA197AI Current Shunt Monitor 50V/V

Supplier's Site
Current Sensing Amplifiers - 5457653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457653P
Current Sensing Amplifiers 5457653P
INA197AI Current Shunt Monitor 50V/V

INA197AI Current Shunt Monitor 50V/V

Supplier's Site
Current Sensing Amplifiers - 1218924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1218924
Current Sensing Amplifiers 1218924
INA197AI Current Shunt Monitor 50V/V

INA197AI Current Shunt Monitor 50V/V

Supplier's Site
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments - 34AH0830 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments
34AH0830
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments 34AH0830
CURRENT SHUNT MONITOR, SMD, SOT235; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, SMD, SOT235; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; Supply RoHS Compliant: Yes

Supplier's Site
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments - 33AH3964 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments
33AH3964
Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments 33AH3964
CURRENT SHUNT MONITOR, SMD, SOT235; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; Supply RoHS Compliant: Yes

CURRENT SHUNT MONITOR, SMD, SOT235; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA197AIDBVT 5457653 5457653P 34AH0830
Product Name INA197 Voltage Output High-Side Measurement Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Current Shunt Monitor, Smd, Sot235; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM101AQML-SP Operational Amplifier - 5962L9951501VHA - Texas Instruments
Specs
Device Type Operational Amplifiers
View Details
Instrumentation, OP Amps, Buffer Amps - INA210BQDCKRTL - Quarktwin Technology Ltd.
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
TLC193 Dual Micropower LinCMOS(TM) Comparator - 5962-9555101QPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,SOIC
View Details