Texas Instruments INA196 Voltage Output High-Side Measurement Current Shunt Monitor INA196AIDBVR

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA196 Voltage Output High-Side Measurement Current Shunt Monitor - INA196AIDBVR - Texas Instruments
Dallas, TX, United States
INA196 Voltage Output High-Side Measurement Current Shunt Monitor
INA196AIDBVR
INA196 Voltage Output High-Side Measurement Current Shunt Monitor INA196AIDBVR
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sense Amplifier, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments - 28AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments
28AH2624
Current Sense Amplifier, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments 28AH2624
CURRENT SENSE AMPLIFIER, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA196AIDBVR 28AH2624
Product Name INA196 Voltage Output High-Side Measurement Current Shunt Monitor Current Sense Amplifier, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP
View Details
INA216A3 Tiny, Low Power Current Sense Amplifier for High Side Sensing - INA216A3RSWR - Texas Instruments
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type DSBGA,UQFN
View Details
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Device Type Operational Amplifiers; Video / Wideband Amplifiers
Package Type CDIP
View Details
3 suppliers