The INA195A-Q1 is an automotive-grade current shunt monitor with a -16 V to 80 V common-mode range and voltage output, available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates from a single 2.7 V to 18 V supply, offers a 100 V/V transfer function, and maintains a maximum 3% error over temperature. The device supports a bandwidth of up to 500 kHz and is rated for the extended temperature range of -40°C to 125°C.
Automotive Catalog Current Shunt Monitors -16-V to +80-V Common-Mode Range 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO5
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA195AQDBVRQ1 | INA195AQDBVRQ1 |
| Product Name | INA195A-Q1 Automotive Catalog Current Shunt Monitors -16-V to +80-V Common-Mode Range | |
| Standards and Certifications | RoHS |