Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
CURRENT SENSE AMPLIFIER, 500KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA193AIDBVR | 28AH2619 |
| Product Name | INA193 Voltage Output High-Side Measurement Current Shunt Monitor | Current Sense Amplifier, 500Khz, Sot23-5; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS |