Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Optoelectronics - Panel Indicators, Pilot Lights
Packaging: Bulk
Part Status: Obsolete
Amplifier Type: Zero-Drift
Number of Circuits: 1
Output Type: Inverted
Slew Rate: 0.035 V/μs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 125nA
| Win Source Electronics | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | INA190A4IDCKR |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights |