Manufacturer: Texas Instruments
Win Source Part Number: 1185781-INA188IDR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 600kHz
Supply Current: 1.4mA
Amplifier Type: Zero-Drift
Slew Rate: 0.9V/μs
Current - Input Bias: 850pA
Voltage - Input Offset: 25μV
Current - Output / Channel: 18mA
Family Name: INA188
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1789CS8-10; LT1789IS8-10; LT1789CS8-10#TRPBF;
Introduction Date: September 29, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: INA188
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185781-INA188IDR |
| Product Name | Electronic Surplus - INA188IDR |