Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4IDBVR INA181A4IDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 921181-INA181A4IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47659-1, 296-47659-2, 296-47659-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921181-INA181A4IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47659-1, 296-47659-2, 296-47659-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4IDBVR - 921181-INA181A4IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4IDBVR
921181-INA181A4IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4IDBVR 921181-INA181A4IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 921181-INA181A4IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47659-1, 296-47659-2, 296-47659-6

Manufacturer: Texas Instruments
Win Source Part Number: 921181-INA181A4IDBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA181
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47659-1, 296-47659-2, 296-47659-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921181-INA181A4IDBVR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4IDBVR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1192-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details