Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A2IDBVR INA181A2IDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 921179-INA181A2IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47657-1, 296-47657-2, 296-47657-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921179-INA181A2IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47657-1, 296-47657-2, 296-47657-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A2IDBVR - 921179-INA181A2IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A2IDBVR
921179-INA181A2IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A2IDBVR 921179-INA181A2IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 921179-INA181A2IDBVR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: INA181 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47657-1, 296-47657-2, 296-47657-6

Manufacturer: Texas Instruments
Win Source Part Number: 921179-INA181A2IDBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA181
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47657-1, 296-47657-2, 296-47657-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 921179-INA181A2IDBVR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A2IDBVR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS714LLCTR-50A-T - 766978-ACS714LLCTR-50A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 50 amps
View Details
3 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details