Manufacturer: Texas Instruments
Win Source Part Number: 921177-INA180B3IDBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA180
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48132-6, 296-48132-2, 296-48132-1, INA180B3IDBVR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 921177-INA180B3IDBVR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180B3IDBVR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |