Texas Instruments High-Performance Analog Automotive 60V SOT-23 Power Management IC INA168QDBVRQ1

Description
SP Amp Current Shunt Monitor Single 60V Automotive 5-Pin SOT-23 T/R Product overview: INA168QDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA168QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SP Amp Current Shunt Monitor Single 60V Automotive 5-Pin SOT-23 T/R Product overview: INA168QDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA168QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V SOT-23 Power Management IC
734-INA168QDBVRQ1
Automotive 60V SOT-23 Power Management IC 734-INA168QDBVRQ1
SP Amp Current Shunt Monitor Single 60V Automotive 5-Pin SOT-23 T/R Product overview: INA168QDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA168QDBVRQ1 can be used for catalog matching and distributor lookup.

SP Amp Current Shunt Monitor Single 60V Automotive 5-Pin SOT-23 T/R Product overview: INA168QDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 60V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA168QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-28177-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28177-6-ND
Current Regulation/Management 296-28177-6-ND
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet
Current Regulation/Management - 296-28177-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28177-1-ND
Current Regulation/Management 296-28177-1-ND
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet
Current Regulation/Management - 296-28177-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28177-2-ND
Current Regulation/Management 296-28177-2-ND
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA168QDBVRQ1 - 1045462-INA168QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA168QDBVRQ1
1045462-INA168QDBVRQ1
PMIC - PMIC - Current Regulation/Management - INA168QDBVRQ1 1045462-INA168QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1045462-INA168QDBVRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Family Name: INA168-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): AD8212YRMZ; AD8212WYRMZ-RL; AD8212AL-EMX; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045462-INA168QDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Family Name: INA168-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): AD8212YRMZ; AD8212WYRMZ-RL; AD8212AL-EMX;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Current Regulation/Management - INA168QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA168QDBVRQ1
PMIC - Current Regulation/Management INA168QDBVRQ1
IC CURRENT SHUNT MONITOR SOT23-5

IC CURRENT SHUNT MONITOR SOT23-5

Supplier's Site Datasheet
Current Regulation/Management - INA168QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA168QDBVRQ1
Current Regulation/Management INA168QDBVRQ1
IC CURRENT SHUNT MONITOR SOT23-5

IC CURRENT SHUNT MONITOR SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA168QDBVRQ1
Current & Power Monitors & Regulators INA168QDBVRQ1
Current & Power Monitors & Regulators AC Hi-Side Msmt Crnt Shunt Mon

Current & Power Monitors & Regulators AC Hi-Side Msmt Crnt Shunt Mon

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA168QDBVRQ1 296-28177-6-ND 1045462-INA168QDBVRQ1 INA168QDBVRQ1 INA168QDBVRQ1 INA168QDBVRQ1
Product Name Automotive 60V SOT-23 Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA168QDBVRQ1 PMIC - Current Regulation/Management Current Regulation/Management Current & Power Monitors & Regulators
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data