Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5E4 INA157U/2K5E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 205182-INA157U/2K5E4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 4MHz Amplifier Type: Differential Slew Rate: 14 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Operating Supply Current: 2.4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 205182-INA157U/2K5E4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 4MHz Amplifier Type: Differential Slew Rate: 14 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Operating Supply Current: 2.4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5E4 - 205182-INA157U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5E4
205182-INA157U/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5E4 205182-INA157U/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 205182-INA157U/2K5E4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 4MHz Amplifier Type: Differential Slew Rate: 14 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Operating Supply Current: 2.4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205182-INA157U/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4MHz
Amplifier Type: Differential
Slew Rate: 14 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 4MHz 15V SOIC Special Purpose Amplifier Ic
771-INA157U/2K5E4
Dual 4MHz 15V SOIC Special Purpose Amplifier Ic 771-INA157U/2K5E4
Differential Amplifier IC, 4MHz BW, 15V Dual Supply, SOIC-8 Product overview: INA157U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 4MHz, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA157U/2K5E4 can be used for catalog matching and distributor lookup.

Differential Amplifier IC, 4MHz BW, 15V Dual Supply, SOIC-8 Product overview: INA157U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 4MHz, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA157U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 205182-INA157U/2K5E4 771-INA157U/2K5E4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5E4 Dual 4MHz 15V SOIC Special Purpose Amplifier Ic
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 2.4 milliamps
VOS 0.1000 millivolts
Slew Rate 14 V/µs
Bandwidth 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 2412892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details