Texas Instruments INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA/2K5G4

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA155UA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA155UA/2K5G4
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA/2K5G4
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
550kHz 5.5V Operational Amplifier IC
687-INA155UA/2K5G4
550kHz 5.5V Operational Amplifier IC 687-INA155UA/2K5G4
550kHz CMOS Instrumentation Amp, 1Ch, 80dB CMRR, 5.5V Product overview: INA155UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA/2K5G4 can be used for catalog matching and distributor lookup.

550kHz CMOS Instrumentation Amp, 1Ch, 80dB CMRR, 5.5V Product overview: INA155UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5G4 - 068866-INA155UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5G4
068866-INA155UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5G4 068866-INA155UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 068866-INA155UA/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Slew Rate: 6.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 1.7mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068866-INA155UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.7mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA155UA/2K5G4 687-INA155UA/2K5G4 068866-INA155UA/2K5G4
Product Name INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 550kHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5G4
Closed-Loop Gain (AVCL) 10 to 50 V/V
CMRR 78 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
IBIAS 5.00E-5 µA 1.00E-6 µA
Input Voltage Noise (Vn) 38 nV/rt.Hz
Unlock Full Specs
to access all available technical data