Manufacturer: Texas Instruments
Win Source Part Number: 1185774-INA155U
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Supply Current: 1.7mA
Amplifier Type: Instrumentation
Slew Rate: 6.5V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: INA155
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185774-INA155U |
| Product Name | Electronic Surplus - INA155U |