Texas Instruments INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155E/250G4

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA155E/250G4 - Texas Instruments
Dallas, TX, United States
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA155E/250G4
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155E/250G4
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
550kHz 1.7mA 5.5V Operational Amplifier IC
687-INA155E/250G4
550kHz 1.7mA 5.5V Operational Amplifier IC 687-INA155E/250G4
IC Opamp 550kHz RRO 1.7mA 5.5V VSSOP Product overview: INA155E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 1.7mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 1.7mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155E/250G4 can be used for catalog matching and distributor lookup.

IC Opamp 550kHz RRO 1.7mA 5.5V VSSOP Product overview: INA155E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 1.7mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 1.7mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155E/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155E/250G4 - 776770-INA155E/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155E/250G4
776770-INA155E/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155E/250G4 776770-INA155E/250G4
Manufacturer: Texas Instruments Win Source Part Number: 776770-INA155E/250G4 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 8-VSSOP Output Current per Channel: 50mA SR - Slew Rate: 6.5 V/μs Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776770-INA155E/250G4
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 6.5 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA155E/250G4 687-INA155E/250G4 776770-INA155E/250G4
Product Name INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 550kHz 1.7mA 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155E/250G4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 50 V/V
CMRR 78 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
IBIAS 5.00E-5 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data