The INA152 is a single-supply difference amplifier in an MSOP-8 package, designed for precision signal conditioning in battery-powered and automotive instrumentation. It operates over a supply range of 2.7V to 20V single or ±1.35V to ±10V dual, with an input common-mode range extending beyond the supply rails. The device has a fixed gain of 1/2, an input offset voltage of ±250 µV maximum at 25°C, and a temperature drift of ±3 µV/°C. Common-mode rejection is 94 dB, and the output can swing within 200 mV of either rail. It is specified for operation from -40°C to +85°C. The part is available in a VSSOP-8 package with a 0.65 mm pitch, and is offered in tape-and-reel packaging.
Single-Supply Difference Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 776769-INA152EA/250G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 800kHz
Amplifier Type: Differential
Voltage - Input Offset: 250μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 12mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.7 V ~ 20 V, ±1.35 V ~ 10 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Differential Amplifier, 800kHz BW, 0.4V/µs SR, VSSOP-8 Product overview: INA152EA/250G4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 0.4V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 800kHz, 0.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA152EA/250G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA152EA/250G4 | 776769-INA152EA/250G4 | 771-INA152EA/250G4 |
| Product Name | INA152 Single-Supply Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA152EA/250G4 | 800kHz 0.4V Special Purpose Amplifier Ic |
| Standards and Certifications | RoHS | RoHS | |
| Package Type | VSSOP | Tape and Reel | |
| Source Current (IS) | 0.5000 milliamps | ||
| VOS | 0.2500 millivolts |