Texas Instruments 0.5MHz SOIC Special Purpose Amplifier Ic INA145UA/2K5E4

Description
OP-AMP, 1000uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, GREEN, SOIC-8 Product overview: INA145UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA145UA/2K5E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 1000uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, GREEN, SOIC-8 Product overview: INA145UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA145UA/2K5E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5MHz SOIC Special Purpose Amplifier Ic
771-INA145UA/2K5E4
0.5MHz SOIC Special Purpose Amplifier Ic 771-INA145UA/2K5E4
OP-AMP, 1000uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, GREEN, SOIC-8 Product overview: INA145UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA145UA/2K5E4 can be used for catalog matching and distributor lookup.

OP-AMP, 1000uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, GREEN, SOIC-8 Product overview: INA145UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA145UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA145UA/2K5E4 - 082524-INA145UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA145UA/2K5E4
082524-INA145UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA145UA/2K5E4 082524-INA145UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082524-INA145UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500kHz Amplifier Type: Differential Slew Rate: 0.45 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 570μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082524-INA145UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500kHz
Amplifier Type: Differential
Slew Rate: 0.45 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 570μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-INA145UA/2K5E4 082524-INA145UA/2K5E4
Product Name 0.5MHz SOIC Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA145UA/2K5E4
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 0.5700 milliamps
VOS 0.2000 millivolts
IBIAS 0.0500 µA
Slew Rate 0.4500 V/µs
Unlock Full Specs
to access all available technical data