Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments INA143UA.

Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:500µV; Gain dB Max:10dB; Bandwidth:150kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:5V/µs RoHS Compliant: Yes
Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:500µV; Gain dB Max:10dB; Bandwidth:150kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:5V/µs RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 14AC9222 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
14AC9222
No. Of Amplifiers Texas Instruments 14AC9222
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:500µV; Gain dB Max:10dB; Bandwidth:150kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:5V/µs RoHS Compliant: Yes

No. of Amplifiers:1Amplifiers; Input Offset Voltage:500µV; Gain dB Max:10dB; Bandwidth:150kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of Pins:8Pins; Slew Rate:5V/µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 14AC9222
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
10.5 GHz 1W Rf Amplifier - 860-QPA0812 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type QFN-12
View Details
Dual Quad 70MHz 1000V Operational Amplifier IC - 687-LT1364CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
EPAD Dual CMOS Voltage Comparator with Complementary Output Driver - ALD2321BSCL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC16
View Details
3 suppliers