The INA141 is a precision, low-power instrumentation amplifier with fixed gains of 10 V/V or 100 V/V, designed for applications such as temperature transmitters and medical instrumentation. It is available in an 8-pin SOIC package measuring 4.9 mm by 6 mm, and operates over a temperature range of −40°C to +85°C. The device features a maximum offset voltage of 50 µV at G = 100 V/V, a drift of 0.5 µV/°C, a minimum common-mode rejection of 117 dB, and input protection up to ±40 V. It supports supply voltages from ±2.25 V to ±18 V and draws a quiescent current of 750 µA.
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | INA141U/2K5E4 |
| Product Name | INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier |
| RoHS Compliant | RoHS |
| Closed-Loop Gain (AVCL) | 10 to 100 V/V |
| CMRR | 117 dB |
| Supply Voltage (VS) | 4.5 to 36 volts |