Manufacturer: Texas Instruments
Win Source Part Number: 1185749-INA126P
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 200kHz
Supply Current: 175μA
Amplifier Type: Instrumentation
Slew Rate: 0.4V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): AMP04FPZ; INA118PB; INA118P;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Industrial, Medical, Portable Devices
Family Part Number: INA126
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185749-INA126P |
| Product Name | Electronic Surplus - INA126P |