Manufacturer: Texas Instruments
Win Source Part Number: 1185745-INA125U
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 150kHz
Supply Current: 460μA
Amplifier Type: Instrumentation
Slew Rate: 0.2V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Current - Output / Channel: 12mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: INA125
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185745-INA125U |
| Product Name | Electronic Surplus - INA125U |