The INA122 is a single-supply, micropower instrumentation amplifier designed for low-noise differential signal acquisition in portable and battery-powered applications. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm and operates from a 2.2V to 36V power supply with a quiescent current of 60μA. The device features a rail-to-rail output, 250μV maximum offset voltage, 3μV/°C maximum offset drift, and gains set by a single external resistor from 5V/V to 10000V/V. It is specified for operation from -40°C to +85°C.
Single Supply, MicroPower Instrumentation Amplifier 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | INA122UAG4 |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier |
| RoHS Compliant | RoHS |
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V |
| CMRR | 83 dB |
| Supply Voltage (VS) | 2.2 to 36 volts |