Texas Instruments Electronic Surplus - INA122UA/2K5 INA122UA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185742-INA122UA/2K5 Packaging: Reel Mounting Style: SMD -3db Bandwidth: 120kHz Supply Current: 60μA Amplifier Type: Instrumentation Slew Rate: 0.16V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA122 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185742-INA122UA/2K5 Packaging: Reel Mounting Style: SMD -3db Bandwidth: 120kHz Supply Current: 60μA Amplifier Type: Instrumentation Slew Rate: 0.16V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA122 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - INA122UA/2K5 - 1185742-INA122UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - INA122UA/2K5
1185742-INA122UA/2K5
Electronic Surplus - INA122UA/2K5 1185742-INA122UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1185742-INA122UA/2K5 Packaging: Reel Mounting Style: SMD -3db Bandwidth: 120kHz Supply Current: 60μA Amplifier Type: Instrumentation Slew Rate: 0.16V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA122 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1185742-INA122UA/2K5
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 120kHz
Supply Current: 60μA
Amplifier Type: Instrumentation
Slew Rate: 0.16V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: INA122
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185742-INA122UA/2K5
Product Name Electronic Surplus - INA122UA/2K5
Unlock Full Specs
to access all available technical data